Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.09
For Use With | Idec TW Series Oiltight Switches and Pilot Devices |
---|---|
IP / NEMA Rating | - |
Product Range | - |
Actuator Diameter | 22mm |
Contact Current Max | 10A |
Illumination | Non Illuminated |
Mounting Hole Dia | 22mm |
Pushbutton Operator Round Extended Momentary 22mm | IDEC Corporation ALW-0600 | RS Americas |
Pushbutton Switch Operator | Newark Electronics |
Operator, Pushbutton, Round, NEMA 4/4X/13 | Carlton-Bates |
IDEC OPERATOR | Relay Specialties |
Switch Actuators Operator | Sager |
Where can I find additional details, specifications and documents for a ALW-0600?
Additional datasheets, footprints and schematics for ALW-0600 are listed on our Part Details page. You can also find images and similar parts to ALW-0600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALW-0600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALW-0600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALW-0600 fall under?
The ALW-0600 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ALW-0600 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALW-0600 you can contact the distributor directly for product support, shipping queries etc.
Is the ALW-0600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALW-0600 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Relay Specialties have stock available or on a lead time for ALW-0600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALW-0600 often in real-time on the comparison pages.
What if I can't find stock of ALW-0600?
You can fill out our help required form which you can use to request a quote for ALW-0600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.