Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.18
|
104
in stock
|
Buy Now | |
TTI Europe
from US$0.58
|
79,700
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
43,100
in stock
|
Buy Now | |
Schukat Electronic
from US$0.60
|
1,760
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
142
in stock
|
Buy Now | |
element14
from US$1.07
|
45
in stock
|
Buy Now | |
Farnell
from US$0.98
|
45
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
23,400
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$1.50
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Insulation Class | Class B insulation |
---|---|
Rated Coil Voltage | 12 V DC |
Contact Arrangement | 1 Form A |
Protective Construction | Sealed |
Operating Function | Single side stable |
Terminal Type | PC board terminal |
Relay Shape | Slim type |
Packing Quantity; Inner Carton (Pcs.) | 100 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Operate Voltage (@20oC) | Max. 75% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 5% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 16.7 mA |
Resistance [±10%] (at 20°C) | 720 Ω |
Rated Operating Power | 200 mW |
Max. Allowable Voltage | 130% V of rated coil voltage (at 85°C) 180% V of rated coil voltage (at 20°C) |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgNi type |
Contact Rating (Resistive Load) | 5 A 30 V DC, 10 A 125 V AC, 5 A 250 V AC |
Max. Switching Power (Resistive Load) | 1,250 VA, 150 W |
Max. Switching Voltage | 250 V AC, 30 V DC |
Max. Switching Current | 10 A (125 V AC), 5 A (30 V DC) |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 4,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 8,000 V |
Operate Time (Initial) (At 20oC) | Max. 20 ms at rated coil voltage (without bounce) |
Hock Resistance (Functional) | 294 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Release Time (Initial) (at 20°C) | Max. 20 ms at rated coil voltage (without bounce, with diode) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.6 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 2 mm) |
Mechanical Life | Min. 10x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +85°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 7 g |
Resistive Load | [at 20°C, switching frequency: at 20 times/min, with diode] Min. 100x103 ope. 5 A 30 V DC Min. 50x103 ope. 10 A 125 V AC Min. 50x103 ope. 5 A 250 V AC |
Packing Quantity | Carton |
POWER RELAY SPST 10A 12V | TTI Europe |
ALQ Series SPST 10 A 12 V PC Pin Through Hole Non Latching Miniature Power Relay | Future Electronics |
Relay SPST-NO 5A 12V 720R | Schukat Electronic |
Relay, Spst-No, 125Vac, 10A | Newark Electronics |
Relay,10A/250VAC,1A,PCB,Class B,12v | RS |
POWER RELAY, SPST-NO, 12VDC, 10A, THD | element14 |
Panasonic PCB Power Relay ALQ 1NO 10A DC 12V 720Ohm | Distrelec |
Electromechanical Relay SPST-NO 10(NO)/3(NC)A 12VDC 720Ohm Through Hole | Avnet Abacus |
RELAY GEN PURPOSE SPST 10A 12V | Panasonic Electronic Components ALQ312 | RS Americas |
Power Relay, 12 VDC, PC Board10 A, 1A SPST-NOSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a ALQ312?
Additional datasheets, footprints and schematics for ALQ312 are listed on our Part Details page. You can also find images and similar parts to ALQ312 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALQ312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALQ312 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALQ312 fall under?
The ALQ312 is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > LQ Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ALQ312 when available in the LQ Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALQ312 you can contact the distributor directly for product support, shipping queries etc.
Is the ALQ312 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALQ312 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Schukat Electronic, Newark Electronics and RS have stock available or on a lead time for ALQ312.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALQ312 often in real-time on the comparison pages.
What if I can't find stock of ALQ312?
You can fill out our help required form which you can use to request a quote for ALQ312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.