Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
818
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
3,391
in stock
|
Buy Now | |
RS Americas
from US$1.50
|
400
in stock
|
Buy Now | |
Schukat Electronic
from US$1.23
|
280
in stock
|
Buy Now | |
element14
from US$0.71
|
229
in stock
|
Buy Now | |
Farnell
from US$0.85
|
229
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
146
in stock
|
Buy Now | |
Conrad
from US$2.67
|
112
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
70
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
TTI Europe
from US$0.70
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Insulation Class | Class B insulation |
---|---|
Rated Coil Voltage | 5 V DC |
Contact Arrangement | 1 Form A |
Protective Construction | Sealed |
Operating Function | Single side stable |
Terminal Type | PC board terminal |
Relay Shape | Slim type |
Packing Quantity; Inner Carton (Pcs.) | 100 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Operate Voltage (@20oC) | Max. 75% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 5% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 40.0 mA |
Resistance [±10%] (at 20°C) | 125 Ω |
Rated Operating Power | 200 mW |
Max. Allowable Voltage | 130% V of rated coil voltage (at 85°C) 180% V of rated coil voltage (at 20°C) |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgNi type |
Contact Rating (Resistive Load) | 5 A 30 V DC, 10 A 125 V AC, 5 A 250 V AC |
Max. Switching Power (Resistive Load) | 1,250 VA, 150 W |
Max. Switching Voltage | 250 V AC, 30 V DC |
Max. Switching Current | 10 A (125 V AC), 5 A (30 V DC) |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 4,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 8,000 V |
Operate Time (Initial) (At 20oC) | Max. 20 ms at rated coil voltage (without bounce) |
Hock Resistance (Functional) | 294 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Release Time (Initial) (at 20°C) | Max. 20 ms at rated coil voltage (without bounce, with diode) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.6 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 2 mm) |
Mechanical Life | Min. 10x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +85°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 7 g |
Resistive Load | [at 20°C, switching frequency: at 20 times/min, with diode] Min. 100x103 ope. 5 A 30 V DC Min. 50x103 ope. 10 A 125 V AC Min. 50x103 ope. 5 A 250 V AC |
Packing Quantity | Carton |
ALQ Series SPST 10 A 5 V PC Pin Through Hole Non Latching Miniature Power Relay | Future Electronics |
Relay,10A/250VAC,1A,PCB,Class B,5v | RS |
RELAY GEN PURPOSE SPST 10A 5V | Panasonic Electronic Components ALQ305 | RS Americas |
Relay SPST-NO 5A 5V 125R | Schukat Electronic |
POWER RELAY, SPST-NO, 5VDC, 10A, THD | element14 |
Relay, Spst-No, 125Vac, 10A | Newark Electronics |
High switching capacity of 10 A in compact design (W x L x H) 10 x 20 x 16 mm. High impulse withstand voltage of 8000 V. Low power consumption. Withstand voltage between contacts and coil (4000 Veff).Areas of application: washing machines, dishwashers, microwaves, ovens, refrigerators, air-conditioning, boilers, blinds, shutters, coffee machines, but also in the industry and building automation as well as in office equipment.This text is machine translated. | Conrad |
Electromechanical Relay SPST-NO 10(NO)/3(NC)A 5VDC 125Ohm Through Hole | Avnet Abacus |
POWER RELAY SPST 10A 5V | TTI Europe |
Power Relay, 5 VDC, PC Board10 A, 1A SPST-NOSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a ALQ305?
Additional datasheets, footprints and schematics for ALQ305 are listed on our Part Details page. You can also find images and similar parts to ALQ305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALQ305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALQ305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALQ305 fall under?
The ALQ305 is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > LQ Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ALQ305 when available in the LQ Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALQ305 you can contact the distributor directly for product support, shipping queries etc.
Is the ALQ305 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALQ305 have stock available?
Authorised distributors including Future Electronics, RS, RS Americas, Schukat Electronic and element14 have stock available or on a lead time for ALQ305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALQ305 often in real-time on the comparison pages.
What if I can't find stock of ALQ305?
You can fill out our help required form which you can use to request a quote for ALQ305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.