Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$1.48
|
154
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.85
|
43,200
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.64
|
5,950
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.75
|
1,400
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.49
|
1,047
in stock
|
Buy Now |
![]() |
element14
from US$1.41
|
990
in stock
|
Buy Now |
![]() |
Farnell
from US$1.18
|
990
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.65
|
830
in stock
|
Buy Now |
![]() |
Sager
from US$0.63
|
800
in stock
|
Buy Now |
![]() |
TME
from US$1.34
|
399
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.64
|
25
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now |
![]() |
Avnet America
from US$1.36
|
-
|
Buy Now |
![]() |
RS Americas
from US$2.57
|
-
|
Buy Now |
![]() |
Relay Specialties
-
|
-
|
Buy Now |
Buy Now |
Coil Insulation Class | Class B insulation |
---|---|
Rated Coil Voltage | 24 V DC |
Contact Arrangement | 1 Form C |
Protective Construction | Sealed |
Operating Function | Single side stable |
Terminal Type | PC board terminal |
Relay Shape | Slim type |
Packing Quantity; Inner Carton (Pcs.) | 100 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Operate Voltage (@20oC) | Max. 75% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 5% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 16.7 mA |
Resistance [±10%] (at 20°C) | 1,440 Ω |
Rated Operating Power | 400 mW |
Max. Allowable Voltage | 110% V of rated coil voltage (at 85°C) 150% V of rated coil voltage (at 20°C) |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgNi type |
Contact Rating (Resistive Load) | N.O.: 10 A 125 V AC, 5 A 250 V AC, 5 A 30 V DC N.C.: 3 A 125 V AC, 2 A 250 V AC, 1 A 30 V DC |
Max. Switching Power (Resistive Load) | N.O.: 1,250 VA, 150 W N.C.: 500 VA, 30 W |
Max. Switching Voltage | 250 V AC, 30 V DC |
Max. Switching Current | N.O.: 10 A (125 V AC), 5 A (30 V DC) N.C.: 3 A (125 V AC), 1 A (30 V DC) |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 750 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 4,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 8,000 V |
Operate Time (Initial) (At 20oC) | Max. 20 ms at rated coil voltage (without bounce) |
Hock Resistance (Functional) | 196 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Release Time (Initial) (at 20°C) | Max. 20 ms at rated coil voltage (without bounce, with diode) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.6 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 2 mm) |
Mechanical Life | Min. 10x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +85°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 7 g |
Resistive Load | [at 20°C, switching frequency: at 20 times/min, with diode] N.O.: Min. 100x103 ope. 5 A 30 V DC N.O.: Min. 50x103 ope. 10 A 125 V AC N.O.: Min. 50x103 ope. 5 A 250 V AC N.C.: Min. 200x103 ope. 3 A 125 V AC N.C.: Min. 200x103 ope. 2 A 250 V AC N.C.: Min. 100x103 ope. 1 A 30 V DC |
Packing Quantity | Carton |
POWER RELAY SPDT 10A 24V | TTI Europe |
ALQ Series SPDT 10 A 24 V PC Pin Through Hole Non Latching Miniature Power Relay | Future Electronics |
Relay, Spdt, 125Vac, 10A | Newark Electronics |
POWER RELAY, SPDT, 24VDC, 10A, THD | element14 |
Relay SPDT 5A 24V 1440R | Schukat Electronic |
GENERAL PURPOSE RELAYS COMPACT THROUGH HOLE | Sager |
Relay: electromagnetic | TME |
Relay,10A/250VAC,1C,PCB,Class B,24v | RS |
Electromechanical Relay SPDT 10(NO)/3(NC)A 24VDC 1.44Kohm Through Hole | Avnet Abacus |
Power RelayLQ Relay | Panasonic Electronic Components ALQ124 | RS Americas |
Power Relay, 24 VDC, PC Board10 A, 1C SPDTSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a ALQ124?
Additional datasheets, footprints and schematics for ALQ124 are listed on our Part Details page. You can also find images and similar parts to ALQ124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALQ124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALQ124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALQ124 fall under?
The ALQ124 is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > LQ Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ALQ124 when available in the LQ Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALQ124 you can contact the distributor directly for product support, shipping queries etc.
Is the ALQ124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALQ124 have stock available?
Authorised distributors including TTI Europe, Future Electronics, TTI Americas, Newark Electronics and element14 have stock available or on a lead time for ALQ124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALQ124 often in real-time on the comparison pages.
What if I can't find stock of ALQ124?
You can fill out our help required form which you can use to request a quote for ALQ124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.