Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 10mm |
---|---|
Height | 40mm |
Magnet Material | Aluminium Nickel Cobalt |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cylindrical Magnet Bar, Alnico, 10X40Mm | Newark Electronics |
CYLINDRICAL MAGNET BAR, ALNICO, 10X40MM | element14 |
Where can I find additional details, specifications and documents for a ALNICO500; 10X40MM?
Additional datasheets, footprints and schematics for ALNICO500; 10X40MM are listed on our Part Details page. You can also find images and similar parts to ALNICO500; 10X40MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALNICO500; 10X40MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALNICO500; 10X40MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALNICO500; 10X40MM fall under?
The ALNICO500; 10X40MM is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to ALNICO500; 10X40MM when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALNICO500; 10X40MM you can contact the distributor directly for product support, shipping queries etc.
Is the ALNICO500; 10X40MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALNICO500; 10X40MM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ALNICO500; 10X40MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALNICO500; 10X40MM often in real-time on the comparison pages.
What if I can't find stock of ALNICO500; 10X40MM?
You can fill out our help required form which you can use to request a quote for ALNICO500; 10X40MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.