Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 4mm |
---|---|
Height | 19mm |
Magnet Material | Samarium Cobalt |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Diameter | 4mm |
External Length / Height | 19mm |
Material Composition | AINiCo 500 |
Operating Temperature Max | 450°C |
Magnet, Permanent | Newark Electronics |
MAGNET, PERMANENT | element14 |
Where can I find additional details, specifications and documents for a ALNICO500 4X19MM?
Additional datasheets, footprints and schematics for ALNICO500 4X19MM are listed on our Part Details page. You can also find images and similar parts to ALNICO500 4X19MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALNICO500 4X19MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALNICO500 4X19MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALNICO500 4X19MM fall under?
The ALNICO500 4X19MM is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to ALNICO500 4X19MM when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALNICO500 4X19MM you can contact the distributor directly for product support, shipping queries etc.
Is the ALNICO500 4X19MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALNICO500 4X19MM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for ALNICO500 4X19MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALNICO500 4X19MM often in real-time on the comparison pages.
What if I can't find stock of ALNICO500 4X19MM?
You can fill out our help required form which you can use to request a quote for ALNICO500 4X19MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.