Status: | Unknown |
---|---|
Series: | LNDM Series |
RoHS: | Unknown |
No distributors results available
Product Range | LNDM Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Where can I find additional details, specifications and documents for a ALNDM250H?
Additional datasheets, footprints and schematics for ALNDM250H are listed on our Part Details page. You can also find images and similar parts to ALNDM250H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALNDM250H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALNDM250H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALNDM250H fall under?
The ALNDM250H is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Quick Disconnect Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to ALNDM250H when available in the Quick Disconnect Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALNDM250H you can contact the distributor directly for product support, shipping queries etc.
Is the ALNDM250H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALNDM250H have stock available?
There is no stock from authorised distributors for ALNDM250H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALNDM250H often in real-time on the comparison pages.
What if I can't find stock of ALNDM250H?
You can fill out our help required form which you can use to request a quote for ALNDM250H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.