Status: | Unknown |
---|---|
Series: | Euronord Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Aluminium |
External Height - Metric | 110mm |
External Width - Metric | 310mm |
External Depth - Metric | 600mm |
IP Rating | IP66 IP67 IP68 |
Body Colour | Grey |
NEMA Rating | NEMA 1 4 4X 12 13 |
External Height - Imperial | 4.3" |
External Width - Imperial | 12.2" |
External Depth - Imperial | 23.6" |
Product Range | Euronord Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Depth - Imperial | 12.2" |
Depth - Metric | 310mm |
Height - Imperial | 4.3" |
Height - Metric | 110mm |
Length / Width - Imperial | 23.6" |
Length / Width - Metric | 600mm |
Where can I find additional details, specifications and documents for a ALN 316011 COMPLETE?
Additional datasheets, footprints and schematics for ALN 316011 COMPLETE are listed on our Part Details page. You can also find images and similar parts to ALN 316011 COMPLETE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALN 316011 COMPLETE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALN 316011 COMPLETE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALN 316011 COMPLETE fall under?
The ALN 316011 COMPLETE is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to ALN 316011 COMPLETE when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALN 316011 COMPLETE you can contact the distributor directly for product support, shipping queries etc.
Is the ALN 316011 COMPLETE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALN 316011 COMPLETE have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ALN 316011 COMPLETE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALN 316011 COMPLETE often in real-time on the comparison pages.
What if I can't find stock of ALN 316011 COMPLETE?
You can fill out our help required form which you can use to request a quote for ALN 316011 COMPLETE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.