Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.59
|
1,378
in stock
|
Buy Now | |
Distrelec
from US$6.25
|
252
in stock
|
Buy Now | |
Newark Electronics
from US$4.08
|
-
|
Buy Now | |
Future Electronics
from US$3.93
|
-
|
Buy Now | |
Avnet America
from US$3.11
|
-
|
Buy Now | |
RS Americas
from US$5.18
|
-
|
Buy Now | |
TTI Europe
from US$5.59
|
-
|
Buy Now | |
Farnell
from US$4.10
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | High capacity type |
---|---|
Contact Gap | 1.5 mm |
Rated Coil Voltage | 12 V DC |
Contact Arrangement | 1 Form A |
Protective Construction | Flux-resistant |
Operating Function | Single side stable |
Terminal Type | PC board terminal |
Coil Insulation Class | Class F insulation |
Insulation Distance | [Between contact and coil] Clearance: Min. 6.5 mm, Creepage: Min. 9.5 mm |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 200 |
Operate Voltage (@20oC) | Max. 70% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 10% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 117 mA |
Resistance [±10%] (at 20°C) | 103 Ω |
Rated Operating Power | 1,400 mW |
Max. Allowable Voltage (at 20°C 68°F) | 120% V of rated coil voltage |
Contact Shape | Single |
Contact Material | AgSnO2 type |
Contact Rating (Resistive Load) | 31 A 250 V AC |
Max. Switching Power (Resistive Load) | 7,750 VA |
Max. Switching Voltage | 250 V AC |
Max. Switching Current | 31 A (AC) |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 2,500 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 4,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 6,000 V |
Coil Holding Voltage | 35 to 120% V (contact carrying current: 31 A, at 20°C) 40 to 80% V (contact carrying current: 31 A, at 85°C) |
Operate Time (Initial) (At 20oC) | Max. 20 ms at rated coil voltage (without bounce) |
Release Time (Initial) (at 20°C) | Max. 10 ms at rated coil voltage (without bounce, without diode) |
Hock Resistance (Functional) | 100 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 1,000 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.5 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 1.5 mm) |
Mechanical Life | Min. 106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +60°C (When rated coil voltage applied) Ambient temperature: -40 to +85°C (When coil holding voltage is 45 to 80% V of rated coil voltage) Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 23 g |
Destructive | [switching frequency ON : OFF = 0.1 s : 10 s] Min. 30x103 ope. 31 A 250 V AC (cosΦ = 0.8) |
Over Load | [switching frequency ON : OFF = 0.1 s : 10 s] Min. 50 ope. 47 A 250 V AC (cosΦ = 0.8) |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
PCB power relay,class F, SPNO, 31A 12Vdc | RS |
Panasonic PCB Power Relay ALFG 1NO 31A DC 12V 103Ohm | Distrelec |
Relay, Spst-No, 277Vac, 31A | Newark Electronics |
ALFG Series 31 A SPST 12 VDC Through Hole Non-Polarized Power Relay | Future Electronics |
Electromechanical Relay SPST-NO 31A 12VDC 103Ohm Through Hole | Avnet America |
SPST-NO PCB Mount Relay Through Hole, 12V dc | Panasonic Electronic Components ALFG2PF12 | RS Americas |
POWER RELAY SPST 31A 12V | TTI Europe |
RELAY, SPST-NO, 277VAC, 31A | Farnell |
Power Relay, 12 VDC, PC Board31 A, 1A SPST-NO1 side stable, Flux-resistant | Relay Specialties |
Where can I find additional details, specifications and documents for a ALFG2PF12?
Additional datasheets, footprints and schematics for ALFG2PF12 are listed on our Part Details page. You can also find images and similar parts to ALFG2PF12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALFG2PF12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALFG2PF12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALFG2PF12 fall under?
The ALFG2PF12 is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > LF-G Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ALFG2PF12 when available in the LF-G Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALFG2PF12 you can contact the distributor directly for product support, shipping queries etc.
Is the ALFG2PF12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALFG2PF12 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ALFG2PF12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALFG2PF12 often in real-time on the comparison pages.
What if I can't find stock of ALFG2PF12?
You can fill out our help required form which you can use to request a quote for ALFG2PF12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.