Status: | Unknown |
---|---|
Series: | LF(ALF) Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 25A |
Product Range | LF(ALF) Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 160ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 75mA |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 25A |
Contact Voltage AC Nom | 250V |
External Depth | 30.1mm |
External Height | 23.3mm |
External Width | 15.7mm |
Nom Operating Power | 900mW |
Relay Type | Power |
Power-Relay 1-Form-A Single Side Stable Tmp |Panasonic Electronic Components ALF1T12T | Newark Electronics |
POWER RELAY SPST 20A 12V | TTI Europe |
Electromechanical Relay SPST-NO 25A 12VDC 160Ohm Top Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a ALF1T12T?
Additional datasheets, footprints and schematics for ALF1T12T are listed on our Part Details page. You can also find images and similar parts to ALF1T12T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALF1T12T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALF1T12T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALF1T12T fall under?
The ALF1T12T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ALF1T12T when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALF1T12T you can contact the distributor directly for product support, shipping queries etc.
Is the ALF1T12T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALF1T12T have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, TTI Europe and Avnet Abacus have stock available or on a lead time for ALF1T12T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALF1T12T often in real-time on the comparison pages.
What if I can't find stock of ALF1T12T?
You can fill out our help required form which you can use to request a quote for ALF1T12T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.