Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.63
|
283
in stock
|
Buy Now | |
Future Electronics
from US$2.62
|
5,000
in stock
|
Buy Now | |
RS
from US$3.30
|
297
in stock
|
Buy Now | |
Newark Electronics
from US$2.61
|
283
in stock
|
Buy Now | |
element14
from US$3.25
|
283
in stock
|
Buy Now | |
Conrad
from US$6.52
|
70
in stock
|
Buy Now | |
RS Americas
from US$3.07
|
9
in stock
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Terminal Type | PC board terminal |
---|---|
Rated Coil Voltage | 24 V DC |
Contact Arrangement | 1 Form A |
Protective Construction | Flux-resistant |
Operating Function | Single side stable |
Coil Insulation Class | Class E insulation |
Insulation Distance | [Between contact and coil] Clearance: Min. 8 mm, Creepage: Min. 9.5 mm |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Operate Voltage (@20oC) | Max. 70% V of rated coil voltage (Initial) |
Packing Quantity; Outer Carton (Pcs.) | 200 |
Release Voltage (at20°C) | Min. 10% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 37.5 mA |
Resistance [±10%] (at 20°C) | 640 Ω |
Rated Operating Power | 900 mW |
Max. Allowable Voltage | 110% V of rated coil voltage (at 60°C) |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgSnO2 type |
Contact Rating (Resistive Load) | 20 A 250 V AC |
Max. Switching Power (Resistive Load) | 6,250 VA |
Max. Switching Voltage | 250 V AC |
Max. Switching Current | 25 A (AC) |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 5,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 10,000 V |
Operate Time (Initial) (At 20oC) | Max. 20 ms at rated coil voltage (without bounce) |
Hock Resistance (Functional) | 100 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Release Time (Initial) (at 20°C) | Max. 15 ms at rated coil voltage (without bounce, with diode) |
Hock Resistance (Destructive) | 1,000 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.5 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 1.5 mm) |
Mechanical Life | Min. 2x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +60°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 23 g |
Resistive Load | [at 20°C, switching frequency: 20 times/min] Min. 100x103 ope. 20 A 250 V AC (cosΦ = 1.0) Min. 10x103 ope. 25 A 250 V AC (cosΦ = 1.0) |
Inrush load; Compressor | [at 20°C, switching frequency: 20 times/min] Min. 100x103 ope. Inrush 70 A (cosΦ = 0.7), Steady 20 A (cosΦ = 0.9) 250 V AC |
Inrush Load; Inverter | [at 20°C, switching frequency: 10 times/min] Min. 30x103 ope. Inrush 200 A, Steady 20 A 100 V AC Min. 30x103 ope. Inrush 100 A, Steady 10 A 200 V AC |
ALF Series 20 A SPST 24 VDC Through Hole Non-Polarized Power Relay | Future Electronics |
Power-Relay, 1-Form-A, Single side stabl | RS |
Relay, Spst-No, 277Vac, 25A | Newark Electronics |
RELAY, SPST-NO, 277VAC, 25A | element14 |
Power relay with high electrical strength and high switch-on current capacity. Applications: Household appliances, brown goods. | Conrad |
RELAY GEN PURPOSE SPST 20A 24V | Panasonic Electronic Components ALF1P24 | RS Americas |
Power Relay SPST-NO 250VAC 24VDC Solder Through Hole Carton | Avnet America |
Power Relay, 24 VDC, PC Board20 A, 1A SPST-NO1 side stable, Flux-resistant | Relay Specialties |
Where can I find additional details, specifications and documents for a ALF1P24?
Additional datasheets, footprints and schematics for ALF1P24 are listed on our Part Details page. You can also find images and similar parts to ALF1P24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALF1P24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALF1P24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALF1P24 fall under?
The ALF1P24 is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > LF Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ALF1P24 when available in the LF Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALF1P24 you can contact the distributor directly for product support, shipping queries etc.
Is the ALF1P24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALF1P24 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ALF1P24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALF1P24 often in real-time on the comparison pages.
What if I can't find stock of ALF1P24?
You can fill out our help required form which you can use to request a quote for ALF1P24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.