Status: | Unknown |
---|---|
Series: | LE(ALE) Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 18VDC |
Contact Current | 16A |
Product Range | LE(ALE) Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 810ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 22.2mA |
Coil Voltage VDC Nom | 18V |
Contact Current Max | 16A |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 30V |
External Depth | 28.6mm |
External Height | 24.9mm |
External Width | 12.4mm |
Nom Operating Power | 400mW |
Relay Type | Power |
RELAY, SPST-NO, 277VAC, 30VDC, 16A | Farnell |
Power Relay, 18 VDC, PCB16 A, 1A SPST-NO1 side stable, Standard type | Relay Specialties |
Electromechanical Relay SPST-NO 16A 18VDC 810Ohm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a ALE1PB18?
Additional datasheets, footprints and schematics for ALE1PB18 are listed on our Part Details page. You can also find images and similar parts to ALE1PB18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALE1PB18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALE1PB18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALE1PB18 fall under?
The ALE1PB18 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ALE1PB18 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALE1PB18 you can contact the distributor directly for product support, shipping queries etc.
Is the ALE1PB18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALE1PB18 have stock available?
Authorised distributors including Farnell, Relay Specialties and Avnet Abacus have stock available or on a lead time for ALE1PB18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALE1PB18 often in real-time on the comparison pages.
What if I can't find stock of ALE1PB18?
You can fill out our help required form which you can use to request a quote for ALE1PB18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.