Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal Type | Tab terminal (TMP type) PCB side four terminals |
---|---|
Rated Operating Power Type | Standard type |
Coil Insulation Class | Class B insulation |
Rated Coil Voltage | 24 V DC |
Protective Construction | Flux-resistant |
Operating Function | Single side stable |
Insulation Distance | [Between contact and coil] Clearance: Min. 8 mm, Creepage: Min. 9.5 mm |
Packing Quantity; Inner Carton (Pcs.) | 100 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Operate Voltage (@20oC) | Max. 75% V of Rated coil voltage (initial) |
Release Voltage (at20°C) | Min. 5% V of Rated coil voltage (initial) |
Rated Operating Current [±10%] (at 20°C) | 16.7 mA |
Resistance [±10%] (at 20°C) | 1,440 Ω |
Rated Operating Power | 400 mW |
Max. Allowable Voltage (at 20°C 68°F) | 145% V of Rated coil voltage |
Contact Arrangement | 1 Form A |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgSnO2 type |
Contact Rating (Resistive Load) | 16 A 277 V AC |
Max. Switching Power (Resistive Load) | 4,432 VA |
Max. Switching Voltage | 277 V AC |
Max. Switching Current | 16 A |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (At 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min. (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 4,000 Vrms for 1 min. (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 10,000 V |
Operate Time (Initial) (At 20oC) | Max. 20 ms (at rated coil voltage, without bounce) |
Release Time (Initial) (at 20°C) | Max. 20 ms (at rated coil voltage, without bounce, with diode) |
Hock Resistance (Functional) | Min. 200 m/s2 (half-sine shock pulse: 11 ms;, detection time: 10 µs) |
Hock Resistance (Destructive) | Min. 1,000 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.5 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 1.5 mm) |
Mechanical Life | Min. 2x106 ope. (at 180 times/min.) |
Conditions | Ambient temperature: -40 to +85°C Humidity: 5 to 85% R.H. (Avoid icing and condensation) |
Weight (Typ.) | Approx. 17 g |
Resistive Load | Min. 100,000 ope. 16 A 277 V AC (at 20°C, at 20 times/min.) |
RELAY, SPST-NO, 277VAC, 30VDC, 16A | element14 |
Power Relay, 24 VDC, TMP, PCB16 A, 1A SPST-NO1 side stable, Standard type | Relay Specialties |
Where can I find additional details, specifications and documents for a ALE14B24?
Additional datasheets, footprints and schematics for ALE14B24 are listed on our Part Details page. You can also find images and similar parts to ALE14B24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALE14B24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALE14B24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALE14B24 fall under?
The ALE14B24 is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > LE Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ALE14B24 when available in the LE Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALE14B24 you can contact the distributor directly for product support, shipping queries etc.
Is the ALE14B24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALE14B24 have stock available?
Authorised distributors including element14, Farnell and Relay Specialties have stock available or on a lead time for ALE14B24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALE14B24 often in real-time on the comparison pages.
What if I can't find stock of ALE14B24?
You can fill out our help required form which you can use to request a quote for ALE14B24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.