Status: | Unknown |
---|---|
Series: | LE(ALE) Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | LE(ALE) Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
ALE Series 16 A SPST 12 VDC Through Hole Non-Polarized Power Relay | Future Electronics |
Power Relay, 12 VDC, TMP, PCB16 A, 1A SPST-NO1 side stable, Standard type | Relay Specialties |
Relay, Spst-No, 277Vac, 30Vdc, 16A | Newark Electronics |
Where can I find additional details, specifications and documents for a ALE12B12?
Additional datasheets, footprints and schematics for ALE12B12 are listed on our Part Details page. You can also find images and similar parts to ALE12B12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALE12B12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALE12B12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALE12B12 fall under?
The ALE12B12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ALE12B12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALE12B12 you can contact the distributor directly for product support, shipping queries etc.
Is the ALE12B12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALE12B12 have stock available?
Authorised distributors including Future Electronics, Relay Specialties, Farnell and Newark Electronics have stock available or on a lead time for ALE12B12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALE12B12 often in real-time on the comparison pages.
What if I can't find stock of ALE12B12?
You can fill out our help required form which you can use to request a quote for ALE12B12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.