Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Rated Coil Voltage | 18 V DC |
---|---|
Contact Arrangement | 1 Form A |
Protective Construction | Sealed |
Operating Function | Single side stable |
Terminal Type | PC board terminal |
Relay Shape | Slim type |
Coil Insulation Class | Class E insulation |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 1,000 |
Operate Voltage (@20oC) | Max. 75% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 5% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 11.1 mA |
Resistance [±10%] (at 20°C) | 1,620 Ω |
Rated Operating Power | 200 mW |
Max. Allowable Voltage (at 20°C 68°F) | 180% V of rated coil voltage |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgNi type |
Contact Rating (Resistive Load) | 5 A 277 V AC, 3 A 30 V DC |
Max. Switching Power (Resistive Load) | 1,385 VA, 90 W |
Max. Switching Voltage | 277 V AC, 30 V DC |
Max. Switching Current | 5 A (AC), 3 A (DC) |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 750 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 4,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 10,000 V |
Operate Time (Initial) (At 20oC) | Max. 10 ms at rated coil voltage (without bounce) |
Release Time (Initial) (at 20°C) | Max. 10 ms at rated coil voltage (without bounce, with diode) |
Hock Resistance (Functional) | 300 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 1,000 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.5 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 1.5 mm) |
Mechanical Life | Min. 5x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +85°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 4 g |
Resistive Load | [at 20°C, switching frequency: 20 times/min] Min. 200x103 ope. 5 A 125 V AC Min. 100x103 ope. 5 A 250 V AC Min. 100x103 ope. 3 A 30 V DC |
Packing Quantity | Tube package |
General Purpose Relay, Ld-P(Aldp) Series, Power, Non Latching, Spst-No, 18 Vdc, 5 A Rohs Compliant: Yes |Panasonic ALDP118 | Newark Electronics |
1a 5A slim power relay | Future Electronics |
Electromechanical Relay SPST-NO 5A 18VDC 1.62KOhm Through Hole | Avnet America |
Power RelayLD-P Relay | Panasonic Electronic Components ALDP118 | RS Americas |
POWER RELAY SPST 5A 18V | TTI Europe |
RELAY, SPST-NO, 277VAC, 30VDC, 5A | Farnell |
Power Relay, 18 VDC, PC Board5 A, 1A SPST-NOSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a ALDP118?
Additional datasheets, footprints and schematics for ALDP118 are listed on our Part Details page. You can also find images and similar parts to ALDP118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALDP118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALDP118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALDP118 fall under?
The ALDP118 is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > LD-P Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ALDP118 when available in the LD-P Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALDP118 you can contact the distributor directly for product support, shipping queries etc.
Is the ALDP118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALDP118 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for ALDP118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALDP118 often in real-time on the comparison pages.
What if I can't find stock of ALDP118?
You can fill out our help required form which you can use to request a quote for ALDP118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.