Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.56
|
3,048
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
34,200
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
6,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
3,048
in stock
|
Buy Now | |
element14
from US$1.38
|
3,048
in stock
|
Buy Now | |
Distrelec
from US$1.57
|
320
in stock
|
Buy Now | |
Rapid Electronics
from US$1.17
|
178
in stock
|
Buy Now | |
Conrad
from US$2.39
|
178
in stock
|
Buy Now | |
RS
from US$1.83
|
50
in stock
|
Buy Now | |
RS Americas
from US$1.44
|
50
in stock
|
Buy Now | |
Avnet Abacus
-
|
150
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Rated Coil Voltage | 12 V DC |
---|---|
Contact Arrangement | 1 Form A |
Protective Construction | Sealed |
Operating Function | Single side stable |
Terminal Type | PC board terminal |
Relay Shape | Slim type |
Coil Insulation Class | Class E insulation |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 1,000 |
Operate Voltage (@20oC) | Max. 75% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 5% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 16.7 mA |
Resistance [±10%] (at 20°C) | 720 Ω |
Rated Operating Power | 200 mW |
Max. Allowable Voltage (at 20°C 68°F) | 180% V of rated coil voltage |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgNi type |
Contact Rating (Resistive Load) | 5 A 277 V AC, 3 A 30 V DC |
Max. Switching Power (Resistive Load) | 1,385 VA, 90 W |
Max. Switching Voltage | 277 V AC, 30 V DC |
Max. Switching Current | 5 A (AC), 3 A (DC) |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 750 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 4,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 10,000 V |
Operate Time (Initial) (At 20oC) | Max. 10 ms at rated coil voltage (without bounce) |
Release Time (Initial) (at 20°C) | Max. 10 ms at rated coil voltage (without bounce, with diode) |
Hock Resistance (Functional) | 300 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 1,000 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.5 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 1.5 mm) |
Mechanical Life | Min. 5x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +85°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 4 g |
Resistive Load | [at 20°C, switching frequency: 20 times/min] Min. 200x103 ope. 5 A 125 V AC Min. 100x103 ope. 5 A 250 V AC Min. 100x103 ope. 3 A 30 V DC |
Packing Quantity | Tube package |
POWER RELAY SPST 5A 12V | TTI Europe |
1 Form A 5A power relay | Future Electronics |
General Purpose Relay, Ld-P(Aldp) Series, Power, Non Latching, Spst-No, 12 Vdc, 5 A Rohs Compliant: Yes |Panasonic ALDP112 | Newark Electronics |
RELAY, SPST-NO, 277VAC, 30VDC, 5A | element14 |
Panasonic PCB Power Relay ALDP 1NO 5A DC 12V 720Ohm | Distrelec |
Panasonic ALDP112 5A PCB Form A Power Relay - 12V | Rapid Electronics |
Narrow power relay (only 7 mm wide) with very high impulse withstand voltage between coil and contact set of over 10 kV and an air and leakage current difference greater than 6 mm. Low power consumption and high shock strength. Application: Household appliances, brown goods, office equipment, industrial and automation technology.This text is machine translated. | Conrad |
Power-Relay, 1-Form-A, Single side stabl | RS |
Power RelayLD-P Relay | Panasonic Electronic Components ALDP112 | RS Americas |
Electromechanical Relay SPST-NO 5A/3A 12VDC 0.72KOhm Through Hole | Avnet Abacus |
Power Relay, 12 VDC, PC Board5 A, 1A SPST-NOSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a ALDP112?
Additional datasheets, footprints and schematics for ALDP112 are listed on our Part Details page. You can also find images and similar parts to ALDP112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALDP112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALDP112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALDP112 fall under?
The ALDP112 is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > LD-P Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ALDP112 when available in the LD-P Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALDP112 you can contact the distributor directly for product support, shipping queries etc.
Is the ALDP112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALDP112 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for ALDP112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALDP112 often in real-time on the comparison pages.
What if I can't find stock of ALDP112?
You can fill out our help required form which you can use to request a quote for ALDP112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.