Status: | Unknown |
---|---|
Series: | LD-P(ALDP) Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
31
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
23,750
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
6,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.64
|
1,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
645
in stock
|
Buy Now | |
RS
from US$1.90
|
99
in stock
|
Buy Now | |
Conrad
from US$2.38
|
73
in stock
|
Buy Now | |
RS Americas
from US$1.67
|
50
in stock
|
Buy Now | |
element14
from US$1.28
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Contact Current | 5A |
Product Range | LD-P(ALDP) Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Nickel |
Coil Resistance | 125ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 40mA |
Coil Voltage VDC Nom | 5V |
Contact Current Max | 5A |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 30V |
External Depth | 20.5mm |
External Height | 15.7mm |
External Width | 7.2mm |
Nom Operating Power | 200mW |
Relay Type | Power |
POWER RELAY SPST 5A 5V | TTI Europe |
Power-Relay, 1-Form-A, Single side stable, PC board, P: High capacity | Future Electronics |
Relay SPST 5A 5V 125R | Schukat Electronic |
Relay: electromagnetic | Transfer Multisort Elektronik |
Power-Relay, 1-Form-A, Single side stabl | RS |
Coil nominal voltage: 5 V DC | Conrad |
Power RelayLD-P Relay | Panasonic Electronic Components ALDP105 | RS Americas |
RELAY, SPST-NO, 277VAC, 30VDC, 5A | Farnell |
General Purpose Relay, Ld-P(Aldp) Series, Power, Non Latching, Spst-No, 5 Vdc, 5 A Rohs Compliant: Yes |Panasonic ALDP105 | Newark Electronics |
MATALDP105 | Avnet America |
Power Relay, 5 VDC, PC Board5 A, 1A SPST-NOSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a ALDP105?
Additional datasheets, footprints and schematics for ALDP105 are listed on our Part Details page. You can also find images and similar parts to ALDP105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALDP105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALDP105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALDP105 fall under?
The ALDP105 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ALDP105 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALDP105 you can contact the distributor directly for product support, shipping queries etc.
Is the ALDP105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALDP105 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Schukat Electronic, Transfer Multisort Elektronik and RS have stock available or on a lead time for ALDP105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALDP105 often in real-time on the comparison pages.
What if I can't find stock of ALDP105?
You can fill out our help required form which you can use to request a quote for ALDP105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.