Status: | Unknown |
---|---|
Series: | TWTD Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Relay Specialties
-
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPDT-1NO SPDT-NC |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Nom | 220V |
Contact Current Max | 10A |
Switch Terminals | Screw |
Product Range | TWTD Series |
ALD29911DN-G-24V TWTD LD PB FV | Relay Specialties |
Where can I find additional details, specifications and documents for a ALD29911DN-G-24V?
Additional datasheets, footprints and schematics for ALD29911DN-G-24V are listed on our Part Details page. You can also find images and similar parts to ALD29911DN-G-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALD29911DN-G-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALD29911DN-G-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALD29911DN-G-24V fall under?
The ALD29911DN-G-24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ALD29911DN-G-24V when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALD29911DN-G-24V you can contact the distributor directly for product support, shipping queries etc.
Is the ALD29911DN-G-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALD29911DN-G-24V have stock available?
Authorised distributors including Relay Specialties have stock available or on a lead time for ALD29911DN-G-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALD29911DN-G-24V often in real-time on the comparison pages.
What if I can't find stock of ALD29911DN-G-24V?
You can fill out our help required form which you can use to request a quote for ALD29911DN-G-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.