Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 3A |
Product Range | - |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Nickel |
Coil Resistance | 2.88kohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 8.3mA |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 3A |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 30V |
External Depth | 20.5mm |
External Height | 15.3mm |
External Width | 7.2mm |
Nom Operating Power | 200mW |
Operating Temperature Max | +70°C |
Operating Temperature Min | -40°C |
Relay Type | Power - General Purpose |
RELAY, SPST-NO, 277VAC, 30VDC, 3A | element14 |
Power Relays, 24Vdc, 3A, Spst-No, Pcb | Newark Electronics |
PANASONIC EW/AROMAT POWER RELA | Relay Specialties |
Power Relay, SPST-NO, 24 VDC, 3 A, Through Hole, Non Latching | Avnet Abacus |
Where can I find additional details, specifications and documents for a ALD124?
Additional datasheets, footprints and schematics for ALD124 are listed on our Part Details page. You can also find images and similar parts to ALD124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALD124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALD124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALD124 fall under?
The ALD124 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ALD124 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALD124 you can contact the distributor directly for product support, shipping queries etc.
Is the ALD124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALD124 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Relay Specialties and Avnet Abacus have stock available or on a lead time for ALD124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALD124 often in real-time on the comparison pages.
What if I can't find stock of ALD124?
You can fill out our help required form which you can use to request a quote for ALD124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.