Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Idec TWTD Series Oiltight Switches and Pilot Devices |
---|---|
IP / NEMA Rating | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
Mounting Hole Dia | 30mm |
Operating Force Max | 6.2N |
Extended Switch Operator | Newark Electronics |
Switch part | RS Americas |
Switch Actuators Operator | Sager |
ALD-0600 TWTD EXT HEAD ILL PB | Relay Specialties |
Where can I find additional details, specifications and documents for a ALD-0600?
Additional datasheets, footprints and schematics for ALD-0600 are listed on our Part Details page. You can also find images and similar parts to ALD-0600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALD-0600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALD-0600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALD-0600 fall under?
The ALD-0600 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ALD-0600 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALD-0600 you can contact the distributor directly for product support, shipping queries etc.
Is the ALD-0600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALD-0600 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager and Relay Specialties have stock available or on a lead time for ALD-0600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALD-0600 often in real-time on the comparison pages.
What if I can't find stock of ALD-0600?
You can fill out our help required form which you can use to request a quote for ALD-0600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.