Status: | Unknown |
---|---|
Series: | Euronord Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Aluminium |
External Height - Metric | 180mm |
External Width - Metric | 310mm |
External Depth - Metric | 600mm |
IP Rating | IP66 IP67 IP68 |
Body Colour | Grey |
NEMA Rating | NEMA 1 4 4X 12 13 |
External Height - Imperial | 7.1" |
External Width - Imperial | 12.2" |
External Depth - Imperial | 23.6" |
Product Range | Euronord Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Depth - Imperial | 12.2" |
Depth - Metric | 310mm |
Height - Imperial | 7.1" |
Height - Metric | 180mm |
Length / Width - Imperial | 23.6" |
Length / Width - Metric | 600mm |
Where can I find additional details, specifications and documents for a ALCS 316018 ENCLOSURE II?
Additional datasheets, footprints and schematics for ALCS 316018 ENCLOSURE II are listed on our Part Details page. You can also find images and similar parts to ALCS 316018 ENCLOSURE II on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALCS 316018 ENCLOSURE II on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALCS 316018 ENCLOSURE II price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALCS 316018 ENCLOSURE II fall under?
The ALCS 316018 ENCLOSURE II is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to ALCS 316018 ENCLOSURE II when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALCS 316018 ENCLOSURE II you can contact the distributor directly for product support, shipping queries etc.
Is the ALCS 316018 ENCLOSURE II RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALCS 316018 ENCLOSURE II have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ALCS 316018 ENCLOSURE II.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALCS 316018 ENCLOSURE II often in real-time on the comparison pages.
What if I can't find stock of ALCS 316018 ENCLOSURE II?
You can fill out our help required form which you can use to request a quote for ALCS 316018 ENCLOSURE II from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.