Status: | Unknown |
---|---|
Series: | LA(ALA) Series |
RoHS: | Unknown |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 3A |
Product Range | LA(ALA) Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 125VAC |
RELAY GEN PURPOSE DPST 5A 12V | Panasonic Electronic Components ALA2PF12 | RS Americas |
Relay, Dpst-No, 125Vac, 30Vdc, 3A | Newark Electronics |
General Purpose Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a ALA2PF12?
Additional datasheets, footprints and schematics for ALA2PF12 are listed on our Part Details page. You can also find images and similar parts to ALA2PF12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALA2PF12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALA2PF12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALA2PF12 fall under?
The ALA2PF12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ALA2PF12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALA2PF12 you can contact the distributor directly for product support, shipping queries etc.
Is the ALA2PF12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALA2PF12 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for ALA2PF12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALA2PF12 often in real-time on the comparison pages.
What if I can't find stock of ALA2PF12?
You can fill out our help required form which you can use to request a quote for ALA2PF12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.