Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Configuration | SPDT |
Switch Operation | (On) |
Contact Current Max | 1A |
Contact Voltage AC Nom | 240V |
Illumination Color | Red |
Contact Voltage DC Nom | 120V |
IP Rating | IP40 |
Switch, Pushbutton, Illum, AL8 Series, 8mm, Rect, Mom, SPDT, Red | IDEC Corporation AL8H-M11-R | RS Americas |
Illuminated Pushbutton, Spdt, 1A, 240V | Newark Electronics |
ILLUMINATED PUSHBUTTON, SPDT, 1A, 240V | element14 |
IDEC NON-ILLUMINATED PUSHBUTTO | Relay Specialties |
Industrial Panel Mount Indicators / Switch Indicators 8mm Pushbutton Illuminated | Sager |
Where can I find additional details, specifications and documents for a AL8H-M11-R?
Additional datasheets, footprints and schematics for AL8H-M11-R are listed on our Part Details page. You can also find images and similar parts to AL8H-M11-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL8H-M11-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL8H-M11-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL8H-M11-R fall under?
The AL8H-M11-R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AL8H-M11-R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL8H-M11-R you can contact the distributor directly for product support, shipping queries etc.
Is the AL8H-M11-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AL8H-M11-R have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Relay Specialties and Sager have stock available or on a lead time for AL8H-M11-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL8H-M11-R often in real-time on the comparison pages.
What if I can't find stock of AL8H-M11-R?
You can fill out our help required form which you can use to request a quote for AL8H-M11-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.