Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 36V |
Output Voltage Max | 36V |
Output Current Max | 1.3A |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Dimming Control Type | DC PWM |
Efficiency | 81% |
Input Voltage | 6V to 36V |
LED Driver Application | Automotive General Illumination |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1.3A |
Topology | Buck (Step Down) |
IC,LED Driver,Buck,Step down,1A,MSOP8 EP | RS |
HIGH EFFICIENCY LOW 36V 1A BUCK LED DRIVER | Micros |
DRIVER, LED, BUCK, 36V, 1A, 8MSOP | element14 |
LEDDr 36V 1.3A MSOP-8EP SMD | Rutronik |
IC, LED Driver, Buck, Step down,1A, MSOP8 EP | Diodes Inc AL8807MP-13 | RS Americas |
Driver, Led, Buck, 36V, 1A, 8Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a AL8807MP-13?
Additional datasheets, footprints and schematics for AL8807MP-13 are listed on our Part Details page. You can also find images and similar parts to AL8807MP-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL8807MP-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL8807MP-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL8807MP-13 fall under?
The AL8807MP-13 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AL8807MP-13 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL8807MP-13 you can contact the distributor directly for product support, shipping queries etc.
Is the AL8807MP-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AL8807MP-13 have stock available?
Authorised distributors including RS, Micros, element14, Farnell and Rutronik have stock available or on a lead time for AL8807MP-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL8807MP-13 often in real-time on the comparison pages.
What if I can't find stock of AL8807MP-13?
You can fill out our help required form which you can use to request a quote for AL8807MP-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.