Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Idec A6 and L6 Series Miniature Pushbutton Switches |
---|---|
Actuator / Cap Colour | White |
Actuator Height | 16mm |
Features | Dustproof - IP40 |
Lens Height | 18mm |
Lens Shape | Square |
RoHS Compliant | Yes |
Lens, Square, Warm White | Newark Electronics |
Pushbutton, Lens, Illuminated, Square, 16mm, White, Dustproof(IP40) | IDEC Corporation AL6Q-LK1-W | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators Lens | Sager |
LENS SQ IP40 | Relay Specialties |
Where can I find additional details, specifications and documents for a AL6Q-LK1-W?
Additional datasheets, footprints and schematics for AL6Q-LK1-W are listed on our Part Details page. You can also find images and similar parts to AL6Q-LK1-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL6Q-LK1-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL6Q-LK1-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL6Q-LK1-W fall under?
The AL6Q-LK1-W is listed under Switches & Relays > Switches > Switch Components > Switch Caps.
Can I view similar or alternative parts?
You can view similar parts to AL6Q-LK1-W when available in the Switch Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL6Q-LK1-W you can contact the distributor directly for product support, shipping queries etc.
Is the AL6Q-LK1-W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AL6Q-LK1-W have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager and Relay Specialties have stock available or on a lead time for AL6Q-LK1-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL6Q-LK1-W often in real-time on the comparison pages.
What if I can't find stock of AL6Q-LK1-W?
You can fill out our help required form which you can use to request a quote for AL6Q-LK1-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.