Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Idec AL6 Series Pilot Lights |
---|---|
IP / NEMA Rating | - |
Product Range | - |
Contact Current Max | 1A |
Illumination | Illuminated |
Mounting Hole Dia | 16mm |
LED Panel Mount Indicator Lampholder 16.2mm Panel Hole Diameter | IDEC Corporation AL6M-P00 | RS Americas |
Pilot Light Operator, Idec Al6 Series Pilot Lights | Newark Electronics |
PILOT LIGHT OPERATOR, IDEC AL6 SERIES PILOT LIGHTS | element14 |
IDEC PILOT LIGHT BODY | Relay Specialties |
Switch Actuators Operator | Sager |
Where can I find additional details, specifications and documents for a AL6M-P00?
Additional datasheets, footprints and schematics for AL6M-P00 are listed on our Part Details page. You can also find images and similar parts to AL6M-P00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL6M-P00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL6M-P00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL6M-P00 fall under?
The AL6M-P00 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AL6M-P00 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL6M-P00 you can contact the distributor directly for product support, shipping queries etc.
Is the AL6M-P00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AL6M-P00 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Relay Specialties and Sager have stock available or on a lead time for AL6M-P00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL6M-P00 often in real-time on the comparison pages.
What if I can't find stock of AL6M-P00?
You can fill out our help required form which you can use to request a quote for AL6M-P00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.