AL6M-M24P-R Switches & Relays by IDEC Corporation

PUSHBUTTON SWITCH16MM LED MOM RND STD 24V IP65 DPDT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.63

Distributor Stock
Logo for RS
RS
from US$15.63
12
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$17.62
8
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.38
-
Buy Now
Logo for RS Americas
RS Americas
from US$17.55
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$21.11
-
Buy Now
Logo for Sager
Sager
from US$18.53
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Switch circular 16mm Red IP65 24V DPDT | RS
IDEC Illuminated Pushbutton Switch Momentary Function 2CO 24 VDC / 220 VAC LED Red None | Distrelec
Pushbutton Switch | Newark Electronics
Switch, Miniature, Panel Mount, 8 mA @ 5 VDC, DPDT, Solder/Quick Connect | IDEC Corporation AL6M-M24P-R | RS Americas
Switch, Pushbutton | Carlton-Bates
Pushbutton Switches 16mm Pushbutton Illuminated | Sager
Pushbutton Illuminated ?16mm M | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AL6M-M24P-R?

Additional datasheets, footprints and schematics for AL6M-M24P-R are listed on our Part Details page. You can also find images and similar parts to AL6M-M24P-R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AL6M-M24P-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL6M-M24P-R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AL6M-M24P-R fall under?

The AL6M-M24P-R is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to AL6M-M24P-R when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AL6M-M24P-R you can contact the distributor directly for product support, shipping queries etc.

Is the AL6M-M24P-R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AL6M-M24P-R have stock available?

Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for AL6M-M24P-R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AL6M-M24P-R often in real-time on the comparison pages.

What if I can't find stock of AL6M-M24P-R?

You can fill out our help required form which you can use to request a quote for AL6M-M24P-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay