Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.55
|
No stock
|
Buy Now | |
Newark Electronics
from US$18.25
|
53
in stock
|
Buy Now | |
element14
from US$16.16
|
53
in stock
|
Buy Now | |
Farnell
from US$18.44
|
53
in stock
|
Buy Now | |
Distrelec
from US$17.59
|
29
in stock
|
Buy Now | |
RS Americas
from US$17.55
|
-
|
Buy Now | |
Carlton-Bates
from US$20.14
|
-
|
Buy Now | |
Sager
from US$18.53
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Configuration | DPDT |
Switch Operation | (On) |
Contact Current Max | 1A |
Contact Voltage AC Nom | 240V |
Illumination Color | Green |
Contact Voltage DC Nom | 120V |
IP Rating | IP65 |
Illuminated Pushbutton,green,dpdt,1A,240V | Newark Electronics |
ILLUMINATED PUSHBUTTON,GREEN,DPDT,1A,240V | element14 |
IDEC Illuminated Pushbutton Switch Momentary Function 2CO 24 VDC / 220 VAC LED Green None | Distrelec |
Switch circular 16mm Green IP65 24V DPDT | RS |
Switch, Miniature, Panel Mount, 8 mA @ 5 VDC, DPDT, Solder/Quick Connect | IDEC Corporation AL6M-M24P-G | RS Americas |
Switch, Pushbutton | Carlton-Bates |
Pushbutton Switches 16mm Pushbutton Illuminated | Sager |
Pushbutton Illuminated ?16mm M | Relay Specialties |
Where can I find additional details, specifications and documents for a AL6M-M24P-G?
Additional datasheets, footprints and schematics for AL6M-M24P-G are listed on our Part Details page. You can also find images and similar parts to AL6M-M24P-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL6M-M24P-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL6M-M24P-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL6M-M24P-G fall under?
The AL6M-M24P-G is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AL6M-M24P-G when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL6M-M24P-G you can contact the distributor directly for product support, shipping queries etc.
Is the AL6M-M24P-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AL6M-M24P-G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for AL6M-M24P-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL6M-M24P-G often in real-time on the comparison pages.
What if I can't find stock of AL6M-M24P-G?
You can fill out our help required form which you can use to request a quote for AL6M-M24P-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.