Status: | Unknown |
---|---|
Series: | A6 Series |
RoHS: | Compliant |
Product Range | A6 Series |
---|---|
Panel Cutout Diameter | 16mm |
Contact Configuration | DPDT |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round |
Actuator / Cap Colour | Green |
Contact Current AC Max | 1A |
RoHS Compliant | Yes |
16mm Pushbutton Illuminated | IDEC Corporation AL6M-M24-G | RS Americas |
Switch, Industrial Pushbutton, 24Mm | Newark Electronics |
IDEC ASSEMBLED ILLUMINATED PUS | Relay Specialties |
Pushbutton Switches 16mm Pushbutton Illuminated | Sager |
Where can I find additional details, specifications and documents for a AL6M-M24-G?
Additional datasheets, footprints and schematics for AL6M-M24-G are listed on our Part Details page. You can also find images and similar parts to AL6M-M24-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL6M-M24-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL6M-M24-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL6M-M24-G fall under?
The AL6M-M24-G is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to AL6M-M24-G when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL6M-M24-G you can contact the distributor directly for product support, shipping queries etc.
Is the AL6M-M24-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AL6M-M24-G have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Relay Specialties and Sager have stock available or on a lead time for AL6M-M24-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL6M-M24-G often in real-time on the comparison pages.
What if I can't find stock of AL6M-M24-G?
You can fill out our help required form which you can use to request a quote for AL6M-M24-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.