Status: | Unknown |
---|---|
Series: | A6 Series |
RoHS: | Compliant |
Prices starting from US$7.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.70
|
17
in stock
|
Buy Now | |
CoreStaff
from US$7.66
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$14.65
|
17
in stock
|
Buy Now | |
element14
from US$13.25
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$7.41
|
10
in stock
|
Buy Now | |
RS Americas
from US$14.09
|
7
in stock
|
Buy Now | |
Carlton-Bates
from US$17.30
|
-
|
Buy Now | |
Relay Specialties
from US$14.54
|
-
|
Buy Now | |
Sager
from US$15.18
|
-
|
Buy Now |
Product Range | A6 Series |
---|---|
Panel Cutout Diameter | 16mm |
Contact Configuration | SPDT |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round |
Actuator / Cap Colour | Green |
Contact Current AC Max | 1A |
RoHS Compliant | Yes |
Switch, Industrial Pushbutton, 18Mm | Newark Electronics |
Switch Rnd Led Pb Spdt Ip4 Green | IDEC Corporation AL6M-M14-G | RS Americas |
Switch, Pushbutton | Carlton-Bates |
IDEC LED ILLUMINATED PUSHBUTTO | Relay Specialties |
Pushbutton Switches 16mm Pushbutton Illuminated | Sager |
Where can I find additional details, specifications and documents for a AL6M-M14-G?
Additional datasheets, footprints and schematics for AL6M-M14-G are listed on our Part Details page. You can also find images and similar parts to AL6M-M14-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL6M-M14-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL6M-M14-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL6M-M14-G fall under?
The AL6M-M14-G is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to AL6M-M14-G when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL6M-M14-G you can contact the distributor directly for product support, shipping queries etc.
Is the AL6M-M14-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AL6M-M14-G have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AL6M-M14-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL6M-M14-G often in real-time on the comparison pages.
What if I can't find stock of AL6M-M14-G?
You can fill out our help required form which you can use to request a quote for AL6M-M14-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.