Status: | Unknown |
---|---|
Series: | A6 Series |
RoHS: | Compliant |
Product Range | A6 Series |
---|---|
Panel Cutout Diameter | 16mm |
Contact Configuration | DPDT |
Switch Operation | Momentary |
Pushbutton Actuator Style | Rectangular |
Actuator / Cap Colour | Red |
Contact Voltage VDC | 24V |
RoHS Compliant | Yes |
Switch, Pushbutton, Dpdt, 3A, 24V | Newark Electronics |
16mm Pushbutton Illuminated | IDEC Corporation AL6H-M24-R | RS Americas |
IDEC ASSEMBLED ILLUMINATED PUS | Relay Specialties |
Pushbutton Switches 16mm Pushbutton Illuminated | Sager |
Where can I find additional details, specifications and documents for a AL6H-M24-R?
Additional datasheets, footprints and schematics for AL6H-M24-R are listed on our Part Details page. You can also find images and similar parts to AL6H-M24-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL6H-M24-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL6H-M24-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL6H-M24-R fall under?
The AL6H-M24-R is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to AL6H-M24-R when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL6H-M24-R you can contact the distributor directly for product support, shipping queries etc.
Is the AL6H-M24-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AL6H-M24-R have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Relay Specialties and Sager have stock available or on a lead time for AL6H-M24-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL6H-M24-R often in real-time on the comparison pages.
What if I can't find stock of AL6H-M24-R?
You can fill out our help required form which you can use to request a quote for AL6H-M24-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.