AL6H-M14-W Switches, Relays & Solenoids by IDEC Corporation

SWITCH INDUSTRIAL PUSHBUTTON 18X24MM

Status: Unknown
Series: A6 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.30

Distributor Stock
Logo for Farnell
Farnell
from US$16.31
No stock
Buy Now
Logo for element14
element14
from US$20.28
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$15.30
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Range A6 Series
Contact Configuration SPDT
Switch Operation (On)
Contact Current Max 1A
Contact Voltage AC Nom 240V
Illumination Color White
Contact Voltage DC Nom 120V

Alternative Descriptions

Switch, Pushbutton | Carlton-Bates
Switch, Industrial Pushbutton, 18X24Mm | Newark Electronics
Pushbutton Illuminated ?16mm M | Relay Specialties
Pushbutton Switches 16mm Pushbutton Illuminated | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AL6H-M14-W?

Additional datasheets, footprints and schematics for AL6H-M14-W are listed on our Part Details page. You can also find images and similar parts to AL6H-M14-W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AL6H-M14-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL6H-M14-W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AL6H-M14-W fall under?

The AL6H-M14-W is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to AL6H-M14-W when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AL6H-M14-W you can contact the distributor directly for product support, shipping queries etc.

Is the AL6H-M14-W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AL6H-M14-W have stock available?

Authorised distributors including element14, Carlton-Bates, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for AL6H-M14-W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AL6H-M14-W often in real-time on the comparison pages.

What if I can't find stock of AL6H-M14-W?

You can fill out our help required form which you can use to request a quote for AL6H-M14-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay