Status: | Unknown |
---|---|
Series: | A6 Series |
RoHS: | Unknown |
Prices starting from US$14.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.38
|
1
in stock
|
Buy Now | |
RS Americas
from US$15.04
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$15.64
|
-
|
Buy Now | |
element14
from US$14.13
|
-
|
Buy Now | |
Carlton-Bates
from US$22.00
|
-
|
Buy Now | |
Relay Specialties
from US$15.51
|
-
|
Buy Now | |
Sager
from US$16.20
|
-
|
Buy Now | |
Farnell
from US$16.45
|
-
|
Buy Now |
Product Range | A6 Series |
---|---|
Contact Configuration | SPDT |
Switch Operation | (On) |
Contact Current Max | 1A |
Contact Voltage AC Nom | 240V |
Illumination Color | Red |
Contact Voltage DC Nom | 120V |
Switch, Panel Mount, LED, 2000 VAC, 8 mA at 5 VDC +/- 5%, SPDT, Gold-Clad Silver | IDEC Corporation AL6H-M14P-R | RS Americas |
Switch Rectangular 16mm illuminated | RS |
Switch, Industrial Pushbutton, 18X24Mm | Newark Electronics |
SWITCH, INDUSTRIAL PUSHBUTTON, 18X24MM | element14 |
Switch, Pushbutton | Carlton-Bates |
IDEC ASSEMBLED ILLUMINATED PUS | Relay Specialties |
Pushbutton Switches 16mm Pushbutton Illuminated | Sager |
Where can I find additional details, specifications and documents for a AL6H-M14P-R?
Additional datasheets, footprints and schematics for AL6H-M14P-R are listed on our Part Details page. You can also find images and similar parts to AL6H-M14P-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL6H-M14P-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL6H-M14P-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL6H-M14P-R fall under?
The AL6H-M14P-R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AL6H-M14P-R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL6H-M14P-R you can contact the distributor directly for product support, shipping queries etc.
Is the AL6H-M14P-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AL6H-M14P-R have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for AL6H-M14P-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL6H-M14P-R often in real-time on the comparison pages.
What if I can't find stock of AL6H-M14P-R?
You can fill out our help required form which you can use to request a quote for AL6H-M14P-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.