AL6H-M13P-R Switches & Relays by IDEC Corporation

16mm Pushbutton Illuminated

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.63

Distributor Stock
Logo for RS
RS
from US$13.63
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.73
-
Buy Now
Logo for RS Americas
RS Americas
from US$15.04
-
Buy Now
Logo for Sager
Sager
from US$16.20
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Switch, Pushbutton, Miniature, LED Illum | RS
16Mm Pushbutton Illuminated Rohs Compliant: Yes |Idec AL6H-M13P-R | Newark Electronics
Switch, Panel Mount, LED, 2000 VAC, 8 mA @ 5 VDC +/- 5%, SPDT, Gold-Clad Silver | IDEC Corporation AL6H-M13P-R | RS Americas
Pushbutton Switches 16mm Pushbutton Illuminated | Sager
Pushbutton Illuminated ?16mm M | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AL6H-M13P-R?

Additional datasheets, footprints and schematics for AL6H-M13P-R are listed on our Part Details page. You can also find images and similar parts to AL6H-M13P-R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AL6H-M13P-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL6H-M13P-R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AL6H-M13P-R fall under?

The AL6H-M13P-R is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to AL6H-M13P-R when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AL6H-M13P-R you can contact the distributor directly for product support, shipping queries etc.

Is the AL6H-M13P-R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AL6H-M13P-R have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, Sager and Relay Specialties have stock available or on a lead time for AL6H-M13P-R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AL6H-M13P-R often in real-time on the comparison pages.

What if I can't find stock of AL6H-M13P-R?

You can fill out our help required form which you can use to request a quote for AL6H-M13P-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay