Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.82
|
No stock
|
Buy Now | |
Carlton-Bates
from US$2.94
|
103
in stock
|
Buy Now | |
Relay Specialties
from US$3.10
|
48
in stock
|
Buy Now | |
RS Americas
from US$3.40
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$3.61
|
-
|
Buy Now | |
element14
from US$2.31
|
-
|
Buy Now | |
TTI Europe
from US$2.98
|
-
|
Buy Now | |
Sager
from US$2.59
|
-
|
Buy Now |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | White |
Product Range | - |
Colour | White |
For Use With | Idec A6 and L6 Series Miniature Pushbutton Switches |
Lens Height | 18mm |
Lens Width | 24mm |
Lens, Pushbutton | Carlton-Bates |
IDEC WHITE RECTANGULAR LENS | Relay Specialties |
White Rectangular Pushbutton Lens for use with AL6 Illuminated Pushbutton | IDEC Corporation AL6H-LK2-W | RS Americas |
Lens, Rectangular, White | Newark Electronics |
LENS, RECTANGULAR, WHITE | element14 |
Industrial Panel Mount Indicators / Switch Indicators LENS RECT IP65 | Sager |
Where can I find additional details, specifications and documents for a AL6H-LK2-W?
Additional datasheets, footprints and schematics for AL6H-LK2-W are listed on our Part Details page. You can also find images and similar parts to AL6H-LK2-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL6H-LK2-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL6H-LK2-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL6H-LK2-W fall under?
The AL6H-LK2-W is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AL6H-LK2-W when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL6H-LK2-W you can contact the distributor directly for product support, shipping queries etc.
Is the AL6H-LK2-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AL6H-LK2-W have stock available?
Authorised distributors including Carlton-Bates, Relay Specialties, RS Americas, Newark Electronics and element14 have stock available or on a lead time for AL6H-LK2-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL6H-LK2-W often in real-time on the comparison pages.
What if I can't find stock of AL6H-LK2-W?
You can fill out our help required form which you can use to request a quote for AL6H-LK2-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.