Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.76
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Green |
Product Range | - |
Accessory Type | Lens |
Colour | Light Green |
Features | Rectangular Configuration |
Lens Height | 18mm |
Lens Width | 24mm |
Lens, Rectangular, Light Green | Newark Electronics |
LENS, RECTANGULAR, LIGHT GREEN | element14 |
Switch part, Lens assy, Pushbutton Illuminated, green | IDEC Corporation AL6H-LK2-G | RS Americas |
Lens, Indicating Light | Carlton-Bates |
IDEC GREEN RECTANGULAR LENS | Relay Specialties |
Industrial Panel Mount Indicators / Switch Indicators A6/L6 Ill PB Lens Asmbly Green | Sager |
Where can I find additional details, specifications and documents for a AL6H-LK2-G?
Additional datasheets, footprints and schematics for AL6H-LK2-G are listed on our Part Details page. You can also find images and similar parts to AL6H-LK2-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL6H-LK2-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL6H-LK2-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL6H-LK2-G fall under?
The AL6H-LK2-G is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AL6H-LK2-G when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL6H-LK2-G you can contact the distributor directly for product support, shipping queries etc.
Is the AL6H-LK2-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AL6H-LK2-G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for AL6H-LK2-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL6H-LK2-G often in real-time on the comparison pages.
What if I can't find stock of AL6H-LK2-G?
You can fill out our help required form which you can use to request a quote for AL6H-LK2-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.