Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Amber |
Product Range | - |
Accessory Type | Lens |
Colour | Amber |
Features | Rectangular Configuration |
For Use With | Idec A6 and L6 Series Miniature Pushbutton Switches |
IDEC AMBER RECTANGULAR LENS | Relay Specialties |
Amber Rectangular Pushbutton Lens for use with AL6 Illuminated Pushbutton | IDEC Corporation AL6H-LK2-A | RS Americas |
Lens, Rectangular, Amber | Newark Electronics |
LENS, RECTANGULAR, AMBER | element14 |
Industrial Panel Mount Indicators / Switch Indicators LENS RECT IP65 | Sager |
Where can I find additional details, specifications and documents for a AL6H-LK2-A?
Additional datasheets, footprints and schematics for AL6H-LK2-A are listed on our Part Details page. You can also find images and similar parts to AL6H-LK2-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL6H-LK2-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL6H-LK2-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL6H-LK2-A fall under?
The AL6H-LK2-A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AL6H-LK2-A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL6H-LK2-A you can contact the distributor directly for product support, shipping queries etc.
Is the AL6H-LK2-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AL6H-LK2-A have stock available?
Authorised distributors including Relay Specialties, RS Americas, Newark Electronics, element14 and Sager have stock available or on a lead time for AL6H-LK2-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL6H-LK2-A often in real-time on the comparison pages.
What if I can't find stock of AL6H-LK2-A?
You can fill out our help required form which you can use to request a quote for AL6H-LK2-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.