Status: | Unknown |
---|---|
Series: | A2 Series |
RoHS: | Unknown |
Product Range | A2 Series |
---|---|
Contact Configuration | SPDT |
Switch Operation | Off-(On) |
Contact Current Max | 3A |
Contact Voltage AC Nom | 250V |
Illumination Colour | Green |
Contact Voltage DC Nom | 110V |
Switch Terminals | Solder |
SVHC | No SVHC (15-Jan-2019) |
Switch, Pushbutton, Spdt, 3A, 250V | Newark Electronics |
SWITCH, PUSHBUTTON, SPDT, 3A, 250V | element14 |
RND LD PB SPDT IP4 | IDEC Corporation AL2M-M11P-G | RS Americas |
Pushbutton Switches RND LD PB SPDT IP4 | Sager |
Where can I find additional details, specifications and documents for a AL2M-M11PG?
Additional datasheets, footprints and schematics for AL2M-M11PG are listed on our Part Details page. You can also find images and similar parts to AL2M-M11PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL2M-M11PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL2M-M11PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL2M-M11PG fall under?
The AL2M-M11PG is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AL2M-M11PG when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL2M-M11PG you can contact the distributor directly for product support, shipping queries etc.
Is the AL2M-M11PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AL2M-M11PG have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Sager and Farnell have stock available or on a lead time for AL2M-M11PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL2M-M11PG often in real-time on the comparison pages.
What if I can't find stock of AL2M-M11PG?
You can fill out our help required form which you can use to request a quote for AL2M-M11PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.