Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.94
|
948
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
948
in stock
|
Buy Now | |
element14
from US$0.67
|
948
in stock
|
Buy Now | |
RS Americas
from US$0.83
|
89
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Carlton-Bates
from US$106.33
|
-
|
Buy Now | |
Sager
from US$23.15
|
-
|
Buy Now |
Accessory Type | Clamp Kit |
---|---|
For Use With | A4 A4S Enclosures |
Product Range | - |
Clamp Kit, Contains (2) clamps and all mounting hardware | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixed Terminal Blocks | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | 25.4mm |
Cable Clamp / Clip Material | Aluminium Alloy |
External Width | 12.7mm |
RoHS Compliant | Yes |
Cable Clamp, Aluminium Alloy, 25.4Mm | Newark Electronics |
Cable Clamp | RS Americas |
Screw-mount 25.4 mm Aluminum P Style Cable Clamp | Future Electronics |
Where can I find additional details, specifications and documents for a AL16?
Additional datasheets, footprints and schematics for AL16 are listed on our Part Details page. You can also find images and similar parts to AL16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL16 fall under?
The AL16 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to AL16 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL16 you can contact the distributor directly for product support, shipping queries etc.
Is the AL16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AL16 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for AL16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL16 often in real-time on the comparison pages.
What if I can't find stock of AL16?
You can fill out our help required form which you can use to request a quote for AL16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.