Status: | Unknown |
---|---|
Series: | AL-TMTFB Series |
RoHS: | Compliant |
Product Range | AL-TMTFB Series |
---|---|
Suppressor Type | Data Line |
Voltage Rating | 90V |
Peak Surge Current | 5kA |
RoHS Compliant | Yes |
Lightning Surge Protector, 5Ka | Newark Electronics |
Coaxial, Lightning Protector, TNC-Male to TNC-Female, Bulkhead, 0-3 GHz, 90V | L-com AL-TMTFB-9 | RS Americas |
COAXIAL SURGE PROTECTOR, 50 OHM, 5KA | element14 |
Where can I find additional details, specifications and documents for a AL-TMTFB-9?
Additional datasheets, footprints and schematics for AL-TMTFB-9 are listed on our Part Details page. You can also find images and similar parts to AL-TMTFB-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL-TMTFB-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL-TMTFB-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL-TMTFB-9 fall under?
The AL-TMTFB-9 is listed under Power & Line Protection > Surge Protectors > Coaxial Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to AL-TMTFB-9 when available in the Coaxial Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL-TMTFB-9 you can contact the distributor directly for product support, shipping queries etc.
Is the AL-TMTFB-9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AL-TMTFB-9 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for AL-TMTFB-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL-TMTFB-9 often in real-time on the comparison pages.
What if I can't find stock of AL-TMTFB-9?
You can fill out our help required form which you can use to request a quote for AL-TMTFB-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.