Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type B Receptacle |
USB Standard | USB 2.0 |
IP Rating | - |
Product Range | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (20-Jun-2016) |
Usb Adapter, 2.0 Type A-Type B | Newark Electronics |
USB ADAPTER, 2.0 TYPE A-TYPE B | element14 |
LP,USB 2.0 A/B LIGHTNING PROTECTORS | Heilind Electronics |
USB Surge ProtectorType A / Type B Panel Mount Style- | L-com AL-ECF504-AB | RS Americas |
Where can I find additional details, specifications and documents for a AL-ECF504-AB?
Additional datasheets, footprints and schematics for AL-ECF504-AB are listed on our Part Details page. You can also find images and similar parts to AL-ECF504-AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL-ECF504-AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL-ECF504-AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL-ECF504-AB fall under?
The AL-ECF504-AB is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to AL-ECF504-AB when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL-ECF504-AB you can contact the distributor directly for product support, shipping queries etc.
Is the AL-ECF504-AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AL-ECF504-AB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS Americas have stock available or on a lead time for AL-ECF504-AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL-ECF504-AB often in real-time on the comparison pages.
What if I can't find stock of AL-ECF504-AB?
You can fill out our help required form which you can use to request a quote for AL-ECF504-AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.