Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply | AC/DC24V |
---|---|
Sensor Input | Multi-input |
Control Output | DC Current |
Alarm Output | Available[Open collector output] |
Heating/Cooling Control | Not available |
Heater Burnout Alarm | Not available |
Communication Function | Not available |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 1 |
Controller, Temperature, KT7, 24 VAC/VDC, Output: Current 4-20mA | Panasonic Industrial Automation AKT7213100 | RS Americas |
Temp Controller, 24Vac/Dc, Current | Newark Electronics |
TEMP CONTROLLER, 24VAC/DC, CURRENT | element14 |
Where can I find additional details, specifications and documents for a AKT7213100?
Additional datasheets, footprints and schematics for AKT7213100 are listed on our Part Details page. You can also find images and similar parts to AKT7213100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AKT7213100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AKT7213100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AKT7213100 fall under?
The AKT7213100 is listed under Industrial Automation > Industrial Automation Components > Temperature Controllers > KT7 Temperature Controllers.
Can I view similar or alternative parts?
You can view similar parts to AKT7213100 when available in the KT7 Temperature Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AKT7213100 you can contact the distributor directly for product support, shipping queries etc.
Is the AKT7213100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AKT7213100 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for AKT7213100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AKT7213100 often in real-time on the comparison pages.
What if I can't find stock of AKT7213100?
You can fill out our help required form which you can use to request a quote for AKT7213100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.