Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply | AC100-240V |
---|---|
Sensor Input | Multi-input |
Control Output | DC Current |
Alarm Output | Available[Open collector output] |
Heating/Cooling Control | Not available |
Heater Burnout Alarm | Not available |
Communication Function | Not available |
KT7 Controller Current/Alarm 100-240V | RS |
Temp Controller, 100-240Vac, Current | Newark Electronics |
Controller, Temperature, KT7, 100-240 VAC, Output: Current 4-20mA | Panasonic Industrial Automation AKT7113100 | RS Americas |
TEMP CONTROLLER, 100-240VAC, CURRENT | element14 |
Where can I find additional details, specifications and documents for a AKT7113100?
Additional datasheets, footprints and schematics for AKT7113100 are listed on our Part Details page. You can also find images and similar parts to AKT7113100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AKT7113100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AKT7113100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AKT7113100 fall under?
The AKT7113100 is listed under Industrial Automation > Industrial Automation Components > Temperature Controllers > KT7 Temperature Controllers.
Can I view similar or alternative parts?
You can view similar parts to AKT7113100 when available in the KT7 Temperature Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AKT7113100 you can contact the distributor directly for product support, shipping queries etc.
Is the AKT7113100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AKT7113100 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for AKT7113100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AKT7113100 often in real-time on the comparison pages.
What if I can't find stock of AKT7113100?
You can fill out our help required form which you can use to request a quote for AKT7113100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.