Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$279.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$279.86
|
3
in stock
|
Buy Now |
Thermocouple Type | B C E J K N R S T PLII |
---|---|
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Temperature Accuracy ± | 0.2% |
Output Voltage Max | 14VDC |
Output Voltage Min | 12VDC |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Supply Voltage | 240V |
KT7 Controller Transistor/Alarm 100-240V | RS |
Where can I find additional details, specifications and documents for a AKT7112100J?
Additional datasheets, footprints and schematics for AKT7112100J are listed on our Part Details page. You can also find images and similar parts to AKT7112100J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AKT7112100J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AKT7112100J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AKT7112100J fall under?
The AKT7112100J is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to AKT7112100J when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AKT7112100J you can contact the distributor directly for product support, shipping queries etc.
Is the AKT7112100J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AKT7112100J have stock available?
Authorised distributors including RS have stock available or on a lead time for AKT7112100J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AKT7112100J often in real-time on the comparison pages.
What if I can't find stock of AKT7112100J?
You can fill out our help required form which you can use to request a quote for AKT7112100J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.