Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | B C E J K N R S T PLII |
---|---|
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Temperature Accuracy ± | 0.2% |
Output Voltage Max | 250VAC |
Output Voltage Min | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Supply Voltage | 24V |
KT4B Temp. ctrl., 24V AC/DC, relay out, | RS |
KT4 Black Cover | Panasonic Industrial Automation AKT4B211100 | RS Americas |
Where can I find additional details, specifications and documents for a AKT4B211100?
Additional datasheets, footprints and schematics for AKT4B211100 are listed on our Part Details page. You can also find images and similar parts to AKT4B211100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AKT4B211100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AKT4B211100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AKT4B211100 fall under?
The AKT4B211100 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to AKT4B211100 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AKT4B211100 you can contact the distributor directly for product support, shipping queries etc.
Is the AKT4B211100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AKT4B211100 have stock available?
Authorised distributors including RS and RS Americas have stock available or on a lead time for AKT4B211100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AKT4B211100 often in real-time on the comparison pages.
What if I can't find stock of AKT4B211100?
You can fill out our help required form which you can use to request a quote for AKT4B211100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.