Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply | AC100-240V |
---|---|
Sensor Input | Multi-input |
Control Output | DC Current |
Alarm Output | Available[Relay contact output, 1 point] |
Heating/Cooling Control | Not available |
Heater Burnout Alarm | Not available |
Communication Function | Not available |
Digital temperature controller with very low installation depth (only 56 mm) and programming interface for PC. Parameterization via front panel buttons or via software (Software for upload and download as well as device settings with online display and storage of the actual value). Colored display of actual and reference values. Actual value representation with 3 colors (green, orange, red) - traffic-light display. LCD display with LED-background lighting for clear display-viewing angle independently. Universal input for thermocouples, resistance thermometer, current and voltage. Regulation with self-optimisation (auto-tuning): P, PD, PI and PID-structure, two-point, anti-reset-windup (ARW). Regulator output relay or transistor. 1 alarm output as standard. Alarm output with 9 different operating modes, e.g. upper limit/lower, band alarm.This text is machine translated. | Conrad |
KT4B Temp. ctrl., 100-240 V AC, DC curre | RS |
Temp Controller, 100-240Vac/Dc, Current | Newark Electronics |
KT4 Black Cover | Panasonic Industrial Automation AKT4B113100 | RS Americas |
TEMP CONTROLLER, 100-240VAC/DC, CURRENT | element14 |
Where can I find additional details, specifications and documents for a AKT4B113100?
Additional datasheets, footprints and schematics for AKT4B113100 are listed on our Part Details page. You can also find images and similar parts to AKT4B113100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AKT4B113100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AKT4B113100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AKT4B113100 fall under?
The AKT4B113100 is listed under Industrial Automation > Industrial Automation Components > Temperature Controllers > KT4H/B Temperature Controllers.
Can I view similar or alternative parts?
You can view similar parts to AKT4B113100 when available in the KT4H/B Temperature Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AKT4B113100 you can contact the distributor directly for product support, shipping queries etc.
Is the AKT4B113100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AKT4B113100 have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for AKT4B113100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AKT4B113100 often in real-time on the comparison pages.
What if I can't find stock of AKT4B113100?
You can fill out our help required form which you can use to request a quote for AKT4B113100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.