Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply | AC100-240V |
---|---|
Sensor Input | Multi-input |
Control Output | Relay contact |
Alarm Output | Available[Relay contact output, 1 point] |
Heating/Cooling Control | Not available |
Heater Burnout Alarm | Not available |
Communication Function | Not available |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 1 |
Temp Controller, 100-240Vac, Relay | Newark Electronics |
Temperature Controller, KT4B, 48x48mm, 100-240VAC, Multi Input, Relay Output | Panasonic Industrial Automation AKT4B111100 | RS Americas |
TEMP CONTROLLER, 100-240VAC, RELAY | element14 |
Where can I find additional details, specifications and documents for a AKT4B111100?
Additional datasheets, footprints and schematics for AKT4B111100 are listed on our Part Details page. You can also find images and similar parts to AKT4B111100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AKT4B111100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AKT4B111100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AKT4B111100 fall under?
The AKT4B111100 is listed under Industrial Automation > Industrial Automation Components > Temperature Controllers > KT4H/B Temperature Controllers.
Can I view similar or alternative parts?
You can view similar parts to AKT4B111100 when available in the KT4H/B Temperature Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AKT4B111100 you can contact the distributor directly for product support, shipping queries etc.
Is the AKT4B111100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AKT4B111100 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for AKT4B111100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AKT4B111100 often in real-time on the comparison pages.
What if I can't find stock of AKT4B111100?
You can fill out our help required form which you can use to request a quote for AKT4B111100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.