Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Thermocouple Type | B C E J K N R S T PLII |
---|---|
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Temperature Accuracy ± | - |
Output Voltage Max | 250VAC |
Output Voltage Min | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accuracy | ± 0.2% |
Approval Bodies | CE CSA UL |
External Depth | 95mm |
External Length / Height | 48mm |
External Width | 48mm |
For Use With | Communication Specification uses RS485 and Modbus Protocol |
Height | 48mm |
IP / NEMA Rating | IP66 |
Output | Relay |
Supply Voltage | 24V |
Supply Voltage Max | 24V |
Where can I find additional details, specifications and documents for a AKT4211100J?
Additional datasheets, footprints and schematics for AKT4211100J are listed on our Part Details page. You can also find images and similar parts to AKT4211100J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AKT4211100J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AKT4211100J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AKT4211100J fall under?
The AKT4211100J is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to AKT4211100J when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AKT4211100J you can contact the distributor directly for product support, shipping queries etc.
Is the AKT4211100J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AKT4211100J have stock available?
There is no stock from authorised distributors for AKT4211100J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AKT4211100J often in real-time on the comparison pages.
What if I can't find stock of AKT4211100J?
You can fill out our help required form which you can use to request a quote for AKT4211100J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.