Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.80
|
No stock
|
Buy Now |
Accessory Type | Cable Assembly 6 Pole 5M |
---|---|
For Use With | - |
Product Range | - |
Lead Length | 5m |
CONNECTOR, CABLE, M8 6-POLE 5M | Farnell |
Where can I find additional details, specifications and documents for a A-K6P-M8-R-G-5M-GY-1?
Additional datasheets, footprints and schematics for A-K6P-M8-R-G-5M-GY-1 are listed on our Part Details page. You can also find images and similar parts to A-K6P-M8-R-G-5M-GY-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A-K6P-M8-R-G-5M-GY-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-K6P-M8-R-G-5M-GY-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A-K6P-M8-R-G-5M-GY-1 fall under?
The A-K6P-M8-R-G-5M-GY-1 is listed under Switches & Relays > Switches > Switch Accessories & Switch Assortments.
Can I view similar or alternative parts?
You can view similar parts to A-K6P-M8-R-G-5M-GY-1 when available in the Switch Accessories & Switch Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A-K6P-M8-R-G-5M-GY-1 you can contact the distributor directly for product support, shipping queries etc.
Is the A-K6P-M8-R-G-5M-GY-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A-K6P-M8-R-G-5M-GY-1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for A-K6P-M8-R-G-5M-GY-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A-K6P-M8-R-G-5M-GY-1 often in real-time on the comparison pages.
What if I can't find stock of A-K6P-M8-R-G-5M-GY-1?
You can fill out our help required form which you can use to request a quote for A-K6P-M8-R-G-5M-GY-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.