Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 254mm |
External Depth | 89mm |
Noise Rating | 66dBA |
Flow Rate - Imperial | 680cu.ft/min |
Flow Rate - Metric | 19.244m³/min |
Bearing Type | Ball |
IP Rating | - |
Axial Fan, 254Mm, 115Vac, 620Ma | Newark Electronics |
AXIAL FAN, 254MM, 115VAC, 620mA | element14 |
Where can I find additional details, specifications and documents for a AK2581HB-AT?
Additional datasheets, footprints and schematics for AK2581HB-AT are listed on our Part Details page. You can also find images and similar parts to AK2581HB-AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AK2581HB-AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AK2581HB-AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AK2581HB-AT fall under?
The AK2581HB-AT is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to AK2581HB-AT when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AK2581HB-AT you can contact the distributor directly for product support, shipping queries etc.
Is the AK2581HB-AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AK2581HB-AT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AK2581HB-AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AK2581HB-AT often in real-time on the comparison pages.
What if I can't find stock of AK2581HB-AT?
You can fill out our help required form which you can use to request a quote for AK2581HB-AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.